The MC100LVEL01 is a 4-input OR/NOR gate designed for low voltage applications, operating at a supply voltage of 3.3 V. It features a propagation delay of 370 ps and high bandwidth output transitions, making it suitable for applications requiring fast signal processing. The device supports both PECL and NECL modes, with operating ranges of 3.0 V to 3.8 V for PECL and -3.0 V to -3.8 V for NECL. It includes internal input pulldown resistors and defaults to a low output when all inputs are open or at VEE. The MC100LVEL01 is ESD protected with ratings exceeding 2 kV for the Human Body Model and 200 V for the Machine Model. It is compliant with JEDEC specifications for latchup testing and is available in a Pb-free, halogen-free, and RoHS compliant package. The device is suitable for applications that require reliable performance in a compact SOIC-8 package.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 926035-MC100LVEL01DT
Series: 100LVEL
Operating Temperature Range: -40°C ~ 85°C
Features: NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC100LV
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
OR/NOR Gate, 100LVEL Series, 1-Func, 4-Input, ECL, PDSO8
ECL 4-Input OR/NOR Gate, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: MC100LVEL01DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01DTG can be used for catalog matching and distributor lookup.
IC GATE OR/NOR ECL 4INPUT 8TSSOP
IC GATE OR/NOR ECL 4INPUT 8TSSOP
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100LVEL01DTGOS-ND | 926035-MC100LVEL01DTG | MC100LVEL01DTG | 770-MC100LVEL01DTG | MC100LVEL01DTG | MC100LVEL01DTG | MC100LVEL01DTG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DTG | TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | NOT | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3V ~ 3.8V | 3.8V | 3V ~ 3.8V | 3V ~ 3.8V | |||
| Output Type | Differential | Differential | Differential | Differential | |||
| Inputs | 4 | 4 | 4 | 4 |