onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DR2 MC100LVEL01DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 754732-MC100LVEL01DR 2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 100LVEL01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 754732-MC100LVEL01DR 2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 100LVEL01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DR2 - 754732-MC100LVEL01DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DR2
754732-MC100LVEL01DR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DR2 754732-MC100LVEL01DR2
Manufacturer: ON Semiconductor Win Source Part Number: 754732-MC100LVEL01DR 2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 100LVEL01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 754732-MC100LVEL01DR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 100LVEL01
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.8V

Buy Now
3.3V SOIC Logic IC - 770-MC100LVEL01DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Logic IC
770-MC100LVEL01DR2
3.3V SOIC Logic IC 770-MC100LVEL01DR2
3.3V ECL 4-Input OR/NOR | IC GATE OR/NOR ECL 4INPUT 8-SOIC Product overview: MC100LVEL01DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01DR2 can be used for catalog matching and distributor lookup.

3.3V ECL 4-Input OR/NOR | IC GATE OR/NOR ECL 4INPUT 8-SOIC Product overview: MC100LVEL01DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01DR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100LVEL01DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100LVEL01DR2
Gates and Inverters - Multi-Function, Configurable MC100LVEL01DR2
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL01DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL01DR2
Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL01DR2
IC GATE OR/NOR ECL 4INPUT 8-SOIC

IC GATE OR/NOR ECL 4INPUT 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 754732-MC100LVEL01DR2 770-MC100LVEL01DR2 MC100LVEL01DR2 MC100LVEL01DR2
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DR2 3.3V SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate NOT; OR; NOR
Supply Voltage 3V ~ 3.8V 3V ~ 3.8V
Output Type Differential Differential
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers