OR/NOR Gate, 100LVEL Series, 1-Func, 4-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1216839-MC100LVEL01D
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 100LVEL01
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.8V
ECL 4-Input OR/NOR Gate, SOIC-8 Narrow Body, 98-TUBE Product overview: MC100LVEL01DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01DG can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR ECL 4INPUT 8SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100LVEL01DG | 1216839-MC100LVEL01DG | 770-MC100LVEL01DG | MC100LVEL01DGOS-ND | MC100LVEL01DG | MC100LVEL01DG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01DG | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Logic Family | ECL | ECL | ||||
| IC Package Type | SOP; Other; SOP8 | SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 3V ~ 3.8V | 3.8V | 3V ~ 3.8V | 3V ~ 3.8V |