onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01D MC100LVEL01D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216838-MC100LVEL01D Packaging: Tube Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 100LVEL01 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216838-MC100LVEL01D Packaging: Tube Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 100LVEL01 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01D - 1216838-MC100LVEL01D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01D
1216838-MC100LVEL01D
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01D 1216838-MC100LVEL01D
Manufacturer: ON Semiconductor Win Source Part Number: 1216838-MC100LVEL01D Packaging: Tube Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 100LVEL01 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216838-MC100LVEL01D
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 100LVEL01
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.8V

Buy Now
3.3V Logic IC - 770-MC100LVEL01D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Logic IC
770-MC100LVEL01D
3.3V Logic IC 770-MC100LVEL01D
3.3V ECL 4-Input OR/NOR | IC GATE OR/NOR ECL 4INPUT 8SOIC Product overview: MC100LVEL01D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01D can be used for catalog matching and distributor lookup.

3.3V ECL 4-Input OR/NOR | IC GATE OR/NOR ECL 4INPUT 8SOIC Product overview: MC100LVEL01D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL01D can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL01D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL01D
Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL01D
IC GATE OR/NOR ECL 4INPUT 8SOIC

IC GATE OR/NOR ECL 4INPUT 8SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100LVEL01D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100LVEL01D
Gates and Inverters - Multi-Function, Configurable MC100LVEL01D
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1216838-MC100LVEL01D 770-MC100LVEL01D MC100LVEL01D MC100LVEL01D
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL01D 3.3V Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate
Supply Voltage 3V ~ 3.8V 3V ~ 3.8V
Output Type Differential Differential
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details