onsemi Clock Buffers, Drivers MC100LVE310FNG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 1GHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 1GHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100LVE310FNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVE310FNGOS-ND
Clock Buffers, Drivers MC100LVE310FNGOS-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 1GHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 1GHz 28-LCC (J-Lead)

Buy Now Datasheet
 - MC100LVE310FNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 8 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100LVE Series, 8 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNG
1216837-MC100LVE310FNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNG 1216837-MC100LVE310FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1216837-MC100LVE310F NG Series: 100LVE Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.8 V Input: LVECL, LVPECL Output: LVECL, LVPECL Family Name: MC100LVE310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E310LJITR; SY100E310LJI; SY100E310LJYTR; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216837-MC100LVE310FNG
Series: 100LVE
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.8 V
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Family Name: MC100LVE310
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E310LJITR; SY100E310LJI; SY100E310LJYTR;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100LVE310FNGOS-ND MC100LVE310FNG 1216837-MC100LVE310FNG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNG
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVPECL ECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9578BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 919 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
SOIC Clock and Timing IC - 690-BQ3285LCS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
View Details
4 suppliers