onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAG MC100LVE222FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022503-MC100LVE222FA G Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: ECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3 V to 5.25 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022503-MC100LVE222FA G Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: ECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3 V to 5.25 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAG - 022503-MC100LVE222FAG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAG
022503-MC100LVE222FAG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAG 022503-MC100LVE222FAG
Manufacturer: ON Semiconductor Win Source Part Number: 022503-MC100LVE222FA G Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: ECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3 V to 5.25 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: ON Semiconductor
Win Source Part Number: 022503-MC100LVE222FAG
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: ECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-LQFP (10x10)
Supply Voltage - Operating: 3 V to 5.25 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
 - MC100LVE222FAG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 15 True Output(s), ECL, PQFP52

Low Skew Clock Driver, 100LVE Series, 15 True Output(s), ECL, PQFP52

Supplier's Site Datasheet
Clock Buffers, Drivers - MC100LVE222FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVE222FAGOS-ND
Clock Buffers, Drivers MC100LVE222FAGOS-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:15 1.5GHz 52-LQFP

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:15 1.5GHz 52-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVE222FAG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100LVE222FAG
Clock Buffers, Drivers MC100LVE222FAG
IC CLK BUFFER 2:15 1.5GHZ 52LQFP

IC CLK BUFFER 2:15 1.5GHZ 52LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 022503-MC100LVE222FAG MC100LVE222FAG MC100LVE222FAGOS-ND MC100LVE222FAG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAG Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver
Bus Interface ECL; ECL ECL ECL ECL
Package Type Surface Mount; 52-LQFP (10x10) Surface Mount; 52-LQFP Surface Mount; Surface Mount
Supply Voltage 3 to 5.25 volts 3 to 5.25 volts 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers