onsemi Clock Buffers, Drivers MC100LVE210FNR2G

Description
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100LVE210FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVE210FNR2G-ND
Clock Buffers, Drivers MC100LVE210FNR2G-ND
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)

Buy Now Datasheet
 - MC100LVE210FNR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 4 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100LVE Series, 4 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE210FNR2G
131357-MC100LVE210FNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE210FNR2G 131357-MC100LVE210FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 131357-MC100LVE210FN R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.8 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 131357-MC100LVE210FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 700MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100LVE210FNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVE210FNR2G
Clock/Timing - Clock Buffers, Drivers MC100LVE210FNR2G
IC CLK BUF 1:4/1:5 700GHZ 28PLCC

IC CLK BUF 1:4/1:5 700GHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100LVE210FNR2G-ND MC100LVE210FNR2G 131357-MC100LVE210FNR2G MC100LVE210FNR2G
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE210FNR2G Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL ECL ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1K2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Application Specific Clock/Timing - CYW150OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details