Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)
Low Skew Clock Driver, 100LVE Series, 4 True Output(s), ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 1216833-MC100LVE210F
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 700MHz
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVE210
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.8V
IC CLK BUF 1:4/1:5 700GHZ 28PLCC
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100LVE210FNR2-ND | MC100LVE210FNR2 | 1216833-MC100LVE210FNR2 | MC100LVE210FNR2 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE210FNR2 | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL | ECL | ECL; PECL; ECL, PECL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount | Surface Mount; Surface Mount |