Manufacturer: ON Semiconductor
Win Source Part Number: 207774-MC100LVE210FN
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 700MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 37
Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700MHz 28-LCC (J-Lead)
Low Skew Clock Driver, 100LVE Series, 4 True Output(s), ECL, PQCC28
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 207774-MC100LVE210FNG | MC100LVE210FNG-ND | MC100LVE210FNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE210FNG | Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ECL |
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; 28-LCC (J-Lead) | |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts |