Clock Fanout Buffer (Distribution) IC 1:4, 1:5 700 MHz 28-LCC (J-Lead)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MC100LVE210FN |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3 to 3.8 volts |
| Switching Frequency | 700000 kHz |