onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H643FNR2G MC100H643FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125243-MC100H643FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V, -4.2 V to -5.5 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125243-MC100H643FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V, -4.2 V to -5.5 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H643FNR2G
125243-MC100H643FNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H643FNR2G 125243-MC100H643FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 125243-MC100H643FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V, -4.2 V to -5.5 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 125243-MC100H643FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V, -4.2 V to -5.5 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
 - MC100H643FNR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100H643FNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100H643FNR2G
Clock/Timing - Clock Buffers, Drivers MC100H643FNR2G
IC CLK BUFFER 1:8 80MHZ 28PLCC

IC CLK BUFFER 1:8 80MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 125243-MC100H643FNR2G MC100H643FNR2G MC100H643FNR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H643FNR2G Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface TTL; TTL ECL
Package Type Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Supply Voltage -5.5 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-541CBD001207BCGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers