onsemi Application Specific Clock/Timing MC100H642FNR2

Description
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - MC100H642FNR2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
MC100H642FNR2-ND
Application Specific Clock/Timing MC100H642FNR2-ND
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)

68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)

Buy Now Datasheet
 - MC100H642FNR2 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Application Specific Clock/Timing - MC100H642FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MC100H642FNR2
Application Specific Clock/Timing MC100H642FNR2
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)

68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100H642FNR2-ND MC100H642FNR2 MC100H642FNR2
Product Name Application Specific Clock/Timing Application Specific Clock/Timing
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator
Bus Interface TTL ECL TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-LCC (J-Lead)
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT9365AC-2E2-33E156.250000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Real Time Clocks - RV-8564-C3-32.768KHZ-20PPM-TA-QC - ODG (Origin Data Global)
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details