68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100H642FN-ND | MC100H642FN | MC100H642FN |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator |
| Bus Interface | TTL | ECL | TTL; TTL |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-LCC (J-Lead) | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |