onsemi Logic - Logic - Translators, Level Shifters - MC100H601FN MC100H601FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787634-MC100H601FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H601 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H601JCTR; SY100H601JC; SY100H601JZ; SY100H601JZTR; Introduction Date: November 05, 1997 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787634-MC100H601FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H601 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H601JCTR; SY100H601JC; SY100H601JZ; SY100H601JZTR; Introduction Date: November 05, 1997 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100H601FN - 787634-MC100H601FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100H601FN
787634-MC100H601FN
Logic - Logic - Translators, Level Shifters - MC100H601FN 787634-MC100H601FN
Manufacturer: ON Semiconductor Win Source Part Number: 787634-MC100H601FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H601 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H601JCTR; SY100H601JC; SY100H601JZ; SY100H601JZTR; Introduction Date: November 05, 1997 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787634-MC100H601FN
Series: 100H
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Part Status: Obsolete(EOL)
Family Name: MC100H601
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100H601JCTR; SY100H601JC; SY100H601JZ; SY100H601JZTR;
Introduction Date: November 05, 1997
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 787634-MC100H601FN
Product Name Logic - Logic - Translators, Level Shifters - MC100H601FN
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74LV164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS395LMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CLCC
View Details
2 suppliers
Logic - Shift Registers - 100336QCX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details