Manufacturer: ON Semiconductor
Win Source Part Number: 112304-MC100H600FNR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 112304-MC100H600FNR2 |
| Product Name | Logic - Logic - Translators, Level Shifters - MC100H600FNR2 |
| Output Characteristics | Non-Inverted |