onsemi Translators, Level Shifters MC100EPT622MNG

Description
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-QFN (5x5)
Request a Quote
Description
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-QFN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100EPT622MNG is a 10-bit LVTTL/LVCMOS to LVPECL translator designed for high-speed applications. It operates within a voltage range of 3.0 V to 3.8 V and features a typical propagation delay of 450 ps, making it suitable for frequencies exceeding 1.5 GHz. The device includes an OR-ed enable input that accepts both LVPECL and TTL/LVCMOS signals, defaulting to the enable state when inputs are left open. The translator is optimized for low channel-to-channel skew and incorporates PNP LVTTL inputs to minimize loading. It is available in a QFN32 package, is Pb-free, halogen-free, and complies with RoHS standards. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MC100EPT622MNG is a 10-bit LVTTL/LVCMOS to LVPECL translator designed for high-speed applications. It operates within a voltage range of 3.0 V to 3.8 V and features a typical propagation delay of 450 ps, making it suitable for frequencies exceeding 1.5 GHz. The device includes an OR-ed enable input that accepts both LVPECL and TTL/LVCMOS signals, defaulting to the enable state when inputs are left open. The translator is optimized for low channel-to-channel skew and incorporates PNP LVTTL inputs to minimize loading. It is available in a QFN32 package, is Pb-free, halogen-free, and complies with RoHS standards. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC100EPT622MNG-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100EPT622MNG-ND
Translators, Level Shifters MC100EPT622MNG-ND
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-QFN (5x5)

Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-QFN (5x5)

Buy Now Datasheet
Lvttl/lvcmos-Lvpecl Translator, 85Deg C Rohs Compliant Onsemi - 54AH9161 - Newark, An Avnet Company
Chicago, IL, United States
Lvttl/lvcmos-Lvpecl Translator, 85Deg C Rohs Compliant Onsemi
54AH9161
Lvttl/lvcmos-Lvpecl Translator, 85Deg C Rohs Compliant Onsemi 54AH9161
LVTTL/LVCMOS-LVPECL TRANSLATOR, 85DEG C ROHS COMPLIANT: YES

LVTTL/LVCMOS-LVPECL TRANSLATOR, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - MC100EPT622MNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EPT622MNG
Translators, Level Shifters MC100EPT622MNG
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-QFN (5x5)

Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100EPT622MNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100EPT622MNG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100EPT622MNG
IC TRANSLTR UNIDIRECTIONAL 32QFN

IC TRANSLTR UNIDIRECTIONAL 32QFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100EPT622MNG-ND 54AH9161 MC100EPT622MNG MC100EPT622MNG
Product Name Translators, Level Shifters Lvttl/lvcmos-Lvpecl Translator, 85Deg C Rohs Compliant Onsemi Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100LVELT20DG - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details
Translators, Level Shifters - 1727-74AUP1T57GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details