onsemi Translators, Level Shifters MC100EPT622FAG

Description
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC100EPT622FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100EPT622FAGOS-ND
Translators, Level Shifters MC100EPT622FAGOS-ND
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)

Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)

Buy Now Datasheet
 - MC100EPT622FAG - Rochester Electronics
Newburyport, MA, United States
LVTTL/LVCMOS to LVECL Translator, 10 Func, True Output, ECL

LVTTL/LVCMOS to LVECL Translator, 10 Func, True Output, ECL

Supplier's Site Datasheet
Translators, Level Shifters - MC100EPT622FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EPT622FAG
Translators, Level Shifters MC100EPT622FAG
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)

Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100EPT622FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100EPT622FAG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100EPT622FAG
IC TRANSLATOR UNIDIR 32LQFP

IC TRANSLATOR UNIDIR 32LQFP

Supplier's Site
Ic, 10Bit Ttl Logic Translator, Lqfp-32; No. Of Inputs Onsemi - 42K0378 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Ttl Logic Translator, Lqfp-32; No. Of Inputs Onsemi
42K0378
Ic, 10Bit Ttl Logic Translator, Lqfp-32; No. Of Inputs Onsemi 42K0378
IC, 10BIT TTL LOGIC TRANSLATOR, LQFP-32; No. of Inputs:10Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°CRoHS Compliant: Yes

IC, 10BIT TTL LOGIC TRANSLATOR, LQFP-32; No. of Inputs:10Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100EPT622FAGOS-ND MC100EPT622FAG MC100EPT622FAG MC100EPT622FAG 42K0378
Product Name Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Ic, 10Bit Ttl Logic Translator, Lqfp-32; No. Of Inputs Onsemi
Logic Family TTL; LVCMOS; PECL TTL; CMOS; ECL
Package Type LQFP; 32-LQFP QFP; 32 LEAD LQFP 7x7, 0.8P QFP; 32-LQFP QFP
Output Type Inverted Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-NCA9617DQ-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details