The MC100EPT622FA is a 10-bit LVTTL/LVCMOS to LVPECL translator designed for high-speed applications. It operates with a supply voltage range of 3.0 V to 3.8 V and features a typical propagation delay of 450 ps, making it suitable for frequencies exceeding 1.5 GHz. The device includes an OR-ed enable input that accepts both LVPECL and TTL/LVCMOS signals, defaulting to the enable state when inputs are left open. The design minimizes channel-to-channel skew and incorporates PNP LVTTL inputs to reduce loading. The MC100EPT622FA is available in both LQFP-32 and QFN-32 packages, is Pb-free, halogen-free, and complies with RoHS standards. It operates within a temperature range of -40°C to +85°C and offers robust ESD protection.
IC XLTR MS UNIDIR 32-LQFP
LVTTL/LVCMOS to LVECL Translator, 10 Func, True Output, ECL
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)
Mixed Signal Translator Unidirectional 1 Circuit 10 Channel 32-LQFP (7x7)
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT622FAOS-ND | MC100EPT622FA | MC100EPT622FA |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; ECL |