onsemi Logic - Logic - Translators, Level Shifters - MC100EPT26MNR4G MC100EPT26MNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 107247-MC100EPT26MNR 4G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 107247-MC100EPT26MNR 4G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT26MNR4G - 107247-MC100EPT26MNR4G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT26MNR4G
107247-MC100EPT26MNR4G
Logic - Logic - Translators, Level Shifters - MC100EPT26MNR4G 107247-MC100EPT26MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 107247-MC100EPT26MNR 4G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2)

Manufacturer: ON Semiconductor
Win Source Part Number: 107247-MC100EPT26MNR4G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVDS, LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 107247-MC100EPT26MNR4G
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT26MNR4G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3458-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details
Logic - Shift Registers - 74HC194P-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details