ON Semiconductor, MC100EPT26DTG
ON Semiconductor, MC100EPT26DTG
ON Semiconductor, MC100EPT26DTG
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
DIFF LEVEL TRANSLATOR, 1:2 FANOUT, TSSOP; No. of Inputs:2; Output Current:-; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRANSLATOR UNIDIR 8TSSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1868834 | 1869279P | MC100EPT26DTGOS-ND | MC100EPT26DTG | 14AC4498 | MC100EPT26DTG | MC100EPT26DTG |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Logic - Translators, Level Shifters | Diff Level Translator, 1 Onsemi | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | Ttl | TTL; TTL | TTL; PECL; LVDS | ECL; PECL; LVDS; LVDS, LVPECL | |||
| Package Type | SSOP; Tssop | SSOP; TSSOP; TSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Output Type | Ttl | TTL | Inverted | Non-Inverted | |||
| Features | RoHS | RoHS | RoHS | RoHS |