onsemi Logic - Logic - Translators, Level Shifters - MC100EPT26D MC100EPT26D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216804-MC100EPT26D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216804-MC100EPT26D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT26D - 1216804-MC100EPT26D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT26D
1216804-MC100EPT26D
Logic - Logic - Translators, Level Shifters - MC100EPT26D 1216804-MC100EPT26D
Manufacturer: ON Semiconductor Win Source Part Number: 1216804-MC100EPT26D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216804-MC100EPT26D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216804-MC100EPT26D
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT26D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164DB118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HC164PW-Q100/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details