onsemi 275MHz TSSOP Logic IC MC100EPT25DTG

Description
ECL to LVTTL Translator, 275MHz, 1.6ns, TSSOP-8 Product overview: MC100EPT25DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT25DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL to LVTTL Translator, 275MHz, 1.6ns, TSSOP-8 Product overview: MC100EPT25DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT25DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
275MHz TSSOP Logic IC
732-MC100EPT25DTG
275MHz TSSOP Logic IC 732-MC100EPT25DTG
ECL to LVTTL Translator, 275MHz, 1.6ns, TSSOP-8 Product overview: MC100EPT25DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT25DTG can be used for catalog matching and distributor lookup.

ECL to LVTTL Translator, 275MHz, 1.6ns, TSSOP-8 Product overview: MC100EPT25DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT25DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EPT25DTG
Product Name 275MHz TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NAND gate - 74AHC1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers