onsemi Logic - Logic - Translators, Level Shifters - MC100EPT25DR2G MC100EPT25DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074376-MC100EPT25DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074376-MC100EPT25DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT25DR2G - 074376-MC100EPT25DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT25DR2G
074376-MC100EPT25DR2G
Logic - Logic - Translators, Level Shifters - MC100EPT25DR2G 074376-MC100EPT25DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074376-MC100EPT25DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 074376-MC100EPT25DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: ECL
Output Signal: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 074376-MC100EPT25DR2G
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT25DR2G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54C905J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MG4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C4894DYCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers