onsemi Differential Ecl To Lvttl Translator, Soic-8; No. Of Inputs Onsemi MC100EPT25DG.

Description
DIFFERENTIAL ECL TO LVTTL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes
Description
DIFFERENTIAL ECL TO LVTTL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Differential Ecl To Lvttl Translator, Soic-8; No. Of Inputs Onsemi - 27AC8581 - Newark, An Avnet Company
Chicago, IL, United States
Differential Ecl To Lvttl Translator, Soic-8; No. Of Inputs Onsemi
27AC8581
Differential Ecl To Lvttl Translator, Soic-8; No. Of Inputs Onsemi 27AC8581
DIFFERENTIAL ECL TO LVTTL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes

DIFFERENTIAL ECL TO LVTTL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 27AC8581
Product Name Differential Ecl To Lvttl Translator, Soic-8; No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - IH6201MJE - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; CMOS, TTL
View Details