Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
ON Semiconductor, MC100EPT25DG
ON Semiconductor, MC100EPT25DG
ON Semiconductor, MC100EPT25DG
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
DIFFERENTIAL ECL TO LVTTL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT25DGOS-ND | 1869227 | 1869227P | MC100EPT25DG | MC100EPT25DG | MC100EPT25DG | MC100EPT25DG | 45J0933 |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Differential Ecl To Lvttl Translator, Soic-8; No. Of Inputs Onsemi |
| Logic Family | TTL; ECL | Ecl | TTL; ECL; LVTTL | ECL; ECL | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic-nb | SOIC; SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Type | Inverted | Lvttl | LVTTL | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |