onsemi Logic - Logic - Translators, Level Shifters - MC100EPT24DTR2 MC100EPT24DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926029-MC100EPT24DTR 2 Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EPT24 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926029-MC100EPT24DTR 2 Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EPT24 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT24DTR2 - 926029-MC100EPT24DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT24DTR2
926029-MC100EPT24DTR2
Logic - Logic - Translators, Level Shifters - MC100EPT24DTR2 926029-MC100EPT24DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 926029-MC100EPT24DTR 2 Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EPT24 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926029-MC100EPT24DTR2
Series: 100EPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC100EPT24
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - MC100EPT24DTR2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100EPT24DTR2-ND
Translators, Level Shifters MC100EPT24DTR2-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - MC100EPT24DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EPT24DTR2
Translators, Level Shifters MC100EPT24DTR2
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - MC100EPT24DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100EPT24DTR2
Logic - Translators, Level Shifters MC100EPT24DTR2
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 926029-MC100EPT24DTR2 MC100EPT24DTR2-ND MC100EPT24DTR2 MC100EPT24DTR2
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT24DTR2 Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type SSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; open drain; auto direction sensing - NXS0102DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
7 suppliers
Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256059-SN74AVCA406LGQSR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers