Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
TTL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:530ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLATOR UNIDIR 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT24DTGOS-ND | 45J0932 | MC100EPT24DTG | MC100EPT24DTG | MC100EPT24DTG |
| Product Name | Translators, Level Shifters | Ttl Logic Translator, Tssop-8; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Type | Differential | Differential | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |