onsemi No. Of Inputs Onsemi MC100EPT24DG.

Description
No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:530ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Description
No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:530ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Onsemi - 27AC8580 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
27AC8580
No. Of Inputs Onsemi 27AC8580
No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:530ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:530ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 27AC8580
Product Name No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13004EBE-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details