LVTTL/LVCMOS to LVECL Translator, 1 Func, Complementary Output, ECL, PDSO8
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:530ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT24DG | MC100EPT24DGOS-ND | MC100EPT24DG | 45J0931 | MC100EPT24DG | MC100EPT24DG |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi | Translators, Level Shifters | Logic - Translators, Level Shifters | |
| Logic Family | TTL; CMOS; ECL | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL | |||
| Package Type | SOIC; SOIC8NB | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | RoHS | RoHS | RoHS | |||
| Output Type | Differential | Differential |