onsemi Logic - Logic - Translators, Level Shifters - MC100EPT23DT MC100EPT23DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216796-MC100EPT23DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216796-MC100EPT23DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT23DT - 1216796-MC100EPT23DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT23DT
1216796-MC100EPT23DT
Logic - Logic - Translators, Level Shifters - MC100EPT23DT 1216796-MC100EPT23DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216796-MC100EPT23DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216796-MC100EPT23DT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216796-MC100EPT23DT
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT23DT
Unlock Full Specs
to access all available technical data

Similar Products

CD4031B CMOS 64-Stage Static Shift Register - CD4031BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
8 suppliers