Translator, Dual Differential LVPECL to LVTTL
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
IC, SM, LOGIC, TRANSLATOR; No. of Inputs:2; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT23DG | MC100EPT23DGOS-ND | MC100EPT23DG | MC100EPT23DG | MC100EPT23DG | MC100EPT23DG | 99AC0379 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Ic, Sm, Logic, Translator; No. Of Inputs Onsemi | |
| Logic Family | TTL; ECL | TTL; LVCMOS; PECL; LVDS | ECL; PECL; LVDS; CML, LVDS, LVPECL | ||||
| Package Type | SOIC; SOIC-8 Narrow Body | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Features | RoHS | RoHS | RoHS | ||||
| Output Type | Inverted | Non-Inverted | Non-Inverted |