Manufacturer: ON Semiconductor
Win Source Part Number: 074371-MC100EPT23DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, LVDS, LVPECL
Output Signal: LVTTL, LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 074371-MC100EPT23DG |
| Product Name | Logic - Logic - Translators, Level Shifters - MC100EPT23DG |
| Output Characteristics | Non-Inverted |