onsemi 3.3V TSSOP Logic IC MC100EPT22DTG

Description
2-Ch Translator, LVTTL/LVCMOS to LVPECL, 3.3V, 0.675ns, TSSOP Product overview: MC100EPT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT22DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Translator, LVTTL/LVCMOS to LVPECL, 3.3V, 0.675ns, TSSOP Product overview: MC100EPT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT22DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V TSSOP Logic IC
732-MC100EPT22DTG
3.3V TSSOP Logic IC 732-MC100EPT22DTG
2-Ch Translator, LVTTL/LVCMOS to LVPECL, 3.3V, 0.675ns, TSSOP Product overview: MC100EPT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT22DTG can be used for catalog matching and distributor lookup.

2-Ch Translator, LVTTL/LVCMOS to LVPECL, 3.3V, 0.675ns, TSSOP Product overview: MC100EPT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT22DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EPT22DTG
Product Name 3.3V TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic IC - 705-74AHCT3G04GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers