Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL, PDSO8
IC TRANSLATOR UNIDIR 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
DUAL TTL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT22DTGOS-ND | MC100EPT22DTG | MC100EPT22DTG | MC100EPT22DTG | MC100EPT22DTG | 45J0926 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Dual Ttl Logic Translator, Tssop-8; No. Of Inputs Onsemi | |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; ECL | TTL; CMOS; LVCMOS, LVTTL | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MICRO | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Type | Differential | Differential | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |