onsemi Logic - Logic - Translators, Level Shifters - MC100EPT22DR2 MC100EPT22DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216793-MC100EPT22DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216793-MC100EPT22DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT22DR2 - 1216793-MC100EPT22DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT22DR2
1216793-MC100EPT22DR2
Logic - Logic - Translators, Level Shifters - MC100EPT22DR2 1216793-MC100EPT22DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216793-MC100EPT22DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216793-MC100EPT22DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216793-MC100EPT22DR2
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT22DR2
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595BZX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
2 suppliers