onsemi Translator ICs MC100EPT22DG

Description
TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EPT22DG - Rochester Electronics
Newburyport, MA, United States
TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL, PDSO8

TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Translator ICs - 8080206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8080206
Translator ICs 8080206
MC100EPT22DG, BBG ECL TRNSLATR DIFF

MC100EPT22DG, BBG ECL TRNSLATR DIFF

Supplier's Site
Translator ICs - 8080206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8080206P
Translator ICs 8080206P
MC100EPT22DG, BBG ECL TRNSLATR DIFF

MC100EPT22DG, BBG ECL TRNSLATR DIFF

Supplier's Site
Translator ICs - 1250019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
1250019
Translator ICs 1250019
MC100EPT22DG, BBG ECL TRNSLATR DIFF

MC100EPT22DG, BBG ECL TRNSLATR DIFF

Supplier's Site
Translators, Level Shifters - MC100EPT22DGOS-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100EPT22DGOS-ND
Translators, Level Shifters MC100EPT22DGOS-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100EPT22DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100EPT22DG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100EPT22DG
IC TRANSLTR UNIDIRECTIONAL 8SOIC

IC TRANSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site
Translators, Level Shifters - MC100EPT22DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EPT22DG
Translators, Level Shifters MC100EPT22DG
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi - 45J0924 - Newark, An Avnet Company
Chicago, IL, United States
Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi
45J0924
Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi 45J0924
DUAL TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

DUAL TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100EPT22DG 8080206 8080206P MC100EPT22DGOS-ND MC100EPT22DG MC100EPT22DG 45J0924
Product Name Translator ICs Translator ICs Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi
Logic Family TTL; CMOS; ECL Lvpecl ECL; LVPECL TTL; LVCMOS; PECL
Package Type SOIC; SOIC-8 SOIC; Soic SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS RoHS RoHS RoHS RoHS
Output Type Lvpecl LVPECL Differential Differential
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVCH2T45GF115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74FB2031 9-Bit TTL/BTL Address/Data Transceiver - SN74FB2031RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details