onsemi Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi MC100EPT22DG.

Description
DUAL TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
DUAL TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi - 27AC8579 - Newark, An Avnet Company
Chicago, IL, United States
Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi
27AC8579
Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi 27AC8579
DUAL TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

DUAL TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 27AC8579
Product Name Dual Ttl Logic Translator, Soic-8; No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6859-1-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers