onsemi Logic - Logic - Translators, Level Shifters - MC100EPT22D MC100EPT22D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216792-MC100EPT22D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216792-MC100EPT22D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT22D - 1216792-MC100EPT22D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT22D
1216792-MC100EPT22D
Logic - Logic - Translators, Level Shifters - MC100EPT22D 1216792-MC100EPT22D
Manufacturer: ON Semiconductor Win Source Part Number: 1216792-MC100EPT22D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1216792-MC100EPT22D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216792-MC100EPT22D
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT22D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597P-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2001-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
Shift Registers - 54F676DMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers