onsemi Logic - Logic - Translators, Level Shifters - MC100EPT21MNR4 MC100EPT21MNR4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216790-MC100EPT21MN R4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 100EPT21 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216790-MC100EPT21MN R4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 100EPT21 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT21MNR4 - 1216790-MC100EPT21MNR4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT21MNR4
1216790-MC100EPT21MNR4
Logic - Logic - Translators, Level Shifters - MC100EPT21MNR4 1216790-MC100EPT21MNR4
Manufacturer: ON Semiconductor Win Source Part Number: 1216790-MC100EPT21MN R4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 100EPT21 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1216790-MC100EPT21MNR4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVDS, LVPECL
Output Signal: LVTTL, LVCMOS
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x2)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: 100EPT21
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216790-MC100EPT21MNR4
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT21MNR4
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT166D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers