Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
LEVEL TRANSLATOR, 1.4NS, TSSOP-8; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:1.4ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLATOR UNIDIR 8TSSOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT21DTR2GOSCT-ND | MC100EPT21DTR2G | MC100EPT21DTR2G | MC100EPT21DTR2G | 81Y6529 | MC100EPT21DTR2G |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Level Translator, 1.4Ns, Tssop-8; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL; LVDS | ECL; PECL; LVDS; CML, LVDS, LVPECL | ||||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Output Type | Inverted | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |