Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
MC100EPT21DTG, BBG ECL TRNSLATR DIFF
MC100EPT21DTG, BBG ECL TRNSLATR DIFF
MC100EPT21DTG, BBG ECL TRNSLATR DIFF
IC TRANSLATOR UNIDIR 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
DIFFERENTIAL PECL TO TTL TRANSLATOR, TSSOP-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:1.4ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level TranslatorRoHS Compliant: Yes
IC, ECL 100, SMD, 100EPT21, TSSOP8; No. of Inputs:2; Output Current:24mA; Propagation Delay:1.4ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT21DTGOS-ND | 8062652P | 1250018 | MC100EPT21DTG | MC100EPT21DTG | MC100EPT21DTG | 71J5402 | 97K4586 |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Differential Pecl To Ttl Translator, Tssop-8; No. Of Inputs Onsemi | Ic, Ecl 100, Smd, 100Ept21, Tssop8; No. Of Inputs Onsemi |
| Logic Family | TTL; LVCMOS; PECL; LVDS | ECL; ECL | Ecl | |||||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; TSSOP | SSOP; Tssop | SSOP; TSSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Type | Inverted | LVCMOS/LVTTL | Lvcmos, lvttl | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |