onsemi 275MHz TSSOP Logic IC MC100EPT21DTG

Description
1-CH Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 275MHz 1.4ns TSSOP Product overview: MC100EPT21DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 275MHz 1.4ns TSSOP Product overview: MC100EPT21DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
275MHz TSSOP Logic IC
732-MC100EPT21DTG
275MHz TSSOP Logic IC 732-MC100EPT21DTG
1-CH Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 275MHz 1.4ns TSSOP Product overview: MC100EPT21DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTG can be used for catalog matching and distributor lookup.

1-CH Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 275MHz 1.4ns TSSOP Product overview: MC100EPT21DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EPT21DTG
Product Name 275MHz TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5450FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
8-bit SSOP Logic IC - 731-74AHCT594DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details