No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:1.4ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 27AC8577 |
| Product Name | No. Of Inputs Onsemi |
| Features | RoHS |