onsemi 275MHz SOIC Logic IC MC100EPT21DG

Description
1-Ch LVPECL/LVDS/CML to LVTTL Translator, SOIC-8, 275MHz Product overview: MC100EPT21DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch LVPECL/LVDS/CML to LVTTL Translator, SOIC-8, 275MHz Product overview: MC100EPT21DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
275MHz SOIC Logic IC
732-MC100EPT21DG
275MHz SOIC Logic IC 732-MC100EPT21DG
1-Ch LVPECL/LVDS/CML to LVTTL Translator, SOIC-8, 275MHz Product overview: MC100EPT21DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DG can be used for catalog matching and distributor lookup.

1-Ch LVPECL/LVDS/CML to LVTTL Translator, SOIC-8, 275MHz Product overview: MC100EPT21DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EPT21DG
Product Name 275MHz SOIC Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 1658350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Gates and Inverters - 1727-3161-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers