Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
MC100EPT21DG, BBG ECL TRNSLATR DIFF
MC100EPT21DG, BBG ECL TRNSLATR DIFF
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT21DGOS-ND | 8062643P | 1250017 | MC100EPT21DG | MC100EPT21DG | MC100EPT21DG | MC100EPT21DG | 598-MC100EPT21DG |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | IC TRNSLTR UNIDIRECTIONAL 8SOIC |
| Logic Family | TTL; LVCMOS; PECL; LVDS | ECL; ECL | Ecl | ECL; PECL; LVDS; CML, LVDS, LVPECL | ECL; ECL | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Output Type | Inverted | LVCMOS/LVTTL | Lvcmos, lvttl | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |