onsemi Translators, Level Shifters MC100EPT20DTG

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC100EPT20DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100EPT20DTGOS-ND
Translators, Level Shifters MC100EPT20DTGOS-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Buy Now Datasheet
Translator ICs - 7876750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
7876750
Translator ICs 7876750
onsemi MC100EPT20DTG

onsemi MC100EPT20DTG

Supplier's Site
Translator ICs - 1216386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
1216386
Translator ICs 1216386
onsemi MC100EPT20DTG

onsemi MC100EPT20DTG

Supplier's Site
Translator ICs - 7876750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
7876750P
Translator ICs 7876750P
onsemi MC100EPT20DTG

onsemi MC100EPT20DTG

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100EPT20DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100EPT20DTG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100EPT20DTG
IC TRANSLATOR UNIDIR 8TSSOP

IC TRANSLATOR UNIDIR 8TSSOP

Supplier's Site
Ic, Ecl 100, Smd, 100Ept20, Tssop8; No. Of Inputs Onsemi - 97K4585 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ecl 100, Smd, 100Ept20, Tssop8; No. Of Inputs Onsemi
97K4585
Ic, Ecl 100, Smd, 100Ept20, Tssop8; No. Of Inputs Onsemi 97K4585
IC, ECL 100, SMD, 100EPT20, TSSOP8; No. of Inputs:1; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, ECL 100, SMD, 100EPT20, TSSOP8; No. of Inputs:1; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Ttl/cmos To Differential Pecl Xlator Tssop-8; No. Of Inputs Onsemi - 45J0922 - Newark, An Avnet Company
Chicago, IL, United States
Ttl/cmos To Differential Pecl Xlator Tssop-8; No. Of Inputs Onsemi
45J0922
Ttl/cmos To Differential Pecl Xlator Tssop-8; No. Of Inputs Onsemi 45J0922
TTL/CMOS TO DIFFERENTIAL PECL XLATOR TSSOP-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level TranslatorRoHS Compliant: Yes

TTL/CMOS TO DIFFERENTIAL PECL XLATOR TSSOP-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level TranslatorRoHS Compliant: Yes

Supplier's Site Datasheet
Translators, Level Shifters - MC100EPT20DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EPT20DTG
Translators, Level Shifters MC100EPT20DTG
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - MC100EPT20DTG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
MC100EPT20DTG
Translators, Level Shifters MC100EPT20DTG
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100EPT20DTGOS-ND 7876750 7876750P MC100EPT20DTG 97K4585 45J0922 MC100EPT20DTG MC100EPT20DTG
Product Name Translators, Level Shifters Translator ICs Translator ICs Integrated Circuits (ICs) - Logic - Translators, Level Shifters Ic, Ecl 100, Smd, 100Ept20, Tssop8; No. Of Inputs Onsemi Ttl/cmos To Differential Pecl Xlator Tssop-8; No. Of Inputs Onsemi Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL Lvcmos, lvttl PECL; PECL
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Tssop SSOP; TSSOP; TSSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type Differential Pecl PECL Differential Differential
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100ELT24D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details