onsemi Logic - Logic - Translators, Level Shifters - MC100EPT20DT MC100EPT20DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216781-MC100EPT20DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216781-MC100EPT20DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT20DT - 1216781-MC100EPT20DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT20DT
1216781-MC100EPT20DT
Logic - Logic - Translators, Level Shifters - MC100EPT20DT 1216781-MC100EPT20DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216781-MC100EPT20DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216781-MC100EPT20DT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216781-MC100EPT20DT
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT20DT
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Translators, Level Shifters - 74AVC2T45DP,125 - 1007849-74AVC2T45DP,125 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 8-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details