onsemi Logic - Logic - Translators, Level Shifters - MC100EPT20D MC100EPT20D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216779-MC100EPT20D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216779-MC100EPT20D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT20D - 1216779-MC100EPT20D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT20D
1216779-MC100EPT20D
Logic - Logic - Translators, Level Shifters - MC100EPT20D 1216779-MC100EPT20D
Manufacturer: ON Semiconductor Win Source Part Number: 1216779-MC100EPT20D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1216779-MC100EPT20D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216779-MC100EPT20D
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT20D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74HC4094PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
8 suppliers
Shift Registers - 9300PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers