Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 24-QFN (4x4)
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 24-QFN (4x4)
IC TRNSLTR UNIDIRECTIONAL 24QFN
IC TRNSLTR UNIDIRECTIONAL 24QFN
LEVEL TRANSLATOR, TRIPLE, DIFF I/P, QFN; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:500ps; No. of Pins:24Pins; Logic Case Style:QFN; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLTR UNIDIRECTIONAL 24QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EP91MNGOS-ND | MC100EP91MNG | MC100EP91MNG | MC100EP91MNG | 34M7542 | MC100EP91MNG |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Level Translator, Triple, Diff I/p, Qfn; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL; LVDS; NECL | TTL; CMOS; ECL; PECL; LVDS; CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL | ||||
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Output Type | Differential | Differential | Differential | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |