onsemi 2GHz SOIC Logic IC MC100EP91DWG

Description
PECL to NECL Translator, 3-Bit, 2GHz, SOIC-20 WB Product overview: MC100EP91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP91DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PECL to NECL Translator, 3-Bit, 2GHz, SOIC-20 WB Product overview: MC100EP91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP91DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2GHz SOIC Logic IC
732-MC100EP91DWG
2GHz SOIC Logic IC 732-MC100EP91DWG
PECL to NECL Translator, 3-Bit, 2GHz, SOIC-20 WB Product overview: MC100EP91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP91DWG can be used for catalog matching and distributor lookup.

PECL to NECL Translator, 3-Bit, 2GHz, SOIC-20 WB Product overview: MC100EP91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP91DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EP91DWG
Product Name 2GHz SOIC Logic IC
Gate Type Translator
Supply Voltage 3.8V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 5400/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details